Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F6810RCSL

Description
681 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
681 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F6810RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F6810RCSL-ND
Chassis Mount Resistors RER40F6810RCSL-ND
681 Ohms ±1% 5W Wirewound Chassis Mount Resistor

681 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 681 OHM 5W 1% AXIAL LUGS - RER40F6810RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 5W 1% AXIAL LUGS
RER40F6810RCSL
RES 681 OHM 5W 1% AXIAL LUGS RER40F6810RCSL
RES 681ohm 5W 1% AXIAL LUGS

RES 681ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F6810RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F6810RCSL
Chassis Mount Resistors RER40F6810RCSL
RES CHAS MNT 681 OHM 1% 5W

RES CHAS MNT 681 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F6810RCSL-ND RER40F6810RCSL RER40F6810RCSL
Product Name Chassis Mount Resistors RES 681 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 681 ohms 681 ohms 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details