Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F6810RC02

Description
681 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
681 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F6810RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F6810RC02-ND
Chassis Mount Resistors RER40F6810RC02-ND
681 Ohms ±1% 5W Wirewound Chassis Mount Resistor

681 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 681 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER40F6810RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 681 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER40F6810RC02
Res Wirewound 681 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F6810RC02
Res Wirewound 681 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 681 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F6810RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F6810RC02
Chassis Mount Resistors RER40F6810RC02
RES CHAS MNT 681 OHM 1% 5W

RES CHAS MNT 681 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F6810RC02-ND RER40F6810RC02 RER40F6810RC02
Product Name Chassis Mount Resistors Res Wirewound 681 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 681 ohms 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details