Vishay Intertechnology, Inc. RES 619 OHM 5W 1% AXIAL LUGS RER40F6190RCSL

Description
RES 619ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 619ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 5W 1% AXIAL LUGS - RER40F6190RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 5W 1% AXIAL LUGS
RER40F6190RCSL
RES 619 OHM 5W 1% AXIAL LUGS RER40F6190RCSL
RES 619ohm 5W 1% AXIAL LUGS

RES 619ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F6190RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F6190RCSL-ND
Chassis Mount Resistors RER40F6190RCSL-ND
619 Ohms ±1% 5W Wirewound Chassis Mount Resistor

619 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F6190RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F6190RCSL
Chassis Mount Resistors RER40F6190RCSL
RES CHAS MNT 619 OHM 1% 5W

RES CHAS MNT 619 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F6190RCSL RER40F6190RCSL-ND RER40F6190RCSL
Product Name RES 619 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 619 ohms 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details