Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F6190RC02

Description
619 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
619 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F6190RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F6190RC02-ND
Chassis Mount Resistors RER40F6190RC02-ND
619 Ohms ±1% 5W Wirewound Chassis Mount Resistor

619 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 619 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER40F6190RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 619 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER40F6190RC02
Res Wirewound 619 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F6190RC02
Res Wirewound 619 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 619 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F6190RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F6190RC02
Chassis Mount Resistors RER40F6190RC02
RES CHAS MNT 619 OHM 1% 5W

RES CHAS MNT 619 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F6190RC02-ND RER40F6190RC02 RER40F6190RC02
Product Name Chassis Mount Resistors Res Wirewound 619 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 619 ohms 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers