Vishay Intertechnology, Inc. RES 60.4 OHM 5W 1% AXIAL LUGS RER40F60R4RCSL

Description
RES 60.4ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 60.4ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 5W 1% AXIAL LUGS - RER40F60R4RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 5W 1% AXIAL LUGS
RER40F60R4RCSL
RES 60.4 OHM 5W 1% AXIAL LUGS RER40F60R4RCSL
RES 60.4ohm 5W 1% AXIAL LUGS

RES 60.4ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F60R4RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F60R4RCSL-ND
Chassis Mount Resistors RER40F60R4RCSL-ND
60.4 Ohms ±1% 5W Wirewound Chassis Mount Resistor

60.4 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F60R4RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F60R4RCSL
Chassis Mount Resistors RER40F60R4RCSL
RES CHAS MNT 60.4 OHM 1% 5W

RES CHAS MNT 60.4 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F60R4RCSL RER40F60R4RCSL-ND RER40F60R4RCSL
Product Name RES 60.4 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details