Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F6040MCSL

Description
604 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
604 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F6040MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F6040MCSL-ND
Chassis Mount Resistors RER40F6040MCSL-ND
604 Ohms ±1% 5W Wirewound Chassis Mount Resistor

604 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 604 OHM 5W 1% AXIAL LUGS - RER40F6040MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 5W 1% AXIAL LUGS
RER40F6040MCSL
RES 604 OHM 5W 1% AXIAL LUGS RER40F6040MCSL
RES 604ohm 5W 1% AXIAL LUGS

RES 604ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F6040MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F6040MCSL
Chassis Mount Resistors RER40F6040MCSL
RES CHAS MNT 604 OHM 1% 5W

RES CHAS MNT 604 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F6040MCSL-ND RER40F6040MCSL RER40F6040MCSL
Product Name Chassis Mount Resistors RES 604 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 604 ohms 604 ohms 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details