Vishay Precision Group RER40, 1%, 604 Ohm, 1% Failure Rate RER40F6040M

Description
RER40, 1%, 604 Ohm, 1% Failure Rate
Request a Quote
Description
RER40, 1%, 604 Ohm, 1% Failure Rate
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RER40, 1%, 604 Ohm, 1% Failure Rate - RER40F6040M - ASAP Semiconductor LLC
Anaheim, CA, United States
RER40, 1%, 604 Ohm, 1% Failure Rate
RER40F6040M
RER40, 1%, 604 Ohm, 1% Failure Rate RER40F6040M
RER40, 1%, 604 Ohm, 1% Failure Rate

RER40, 1%, 604 Ohm, 1% Failure Rate

Supplier's Site
Res, 604R, 1%, 3W, Wirewound; Resistance Vishay - 61C4398 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604R, 1%, 3W, Wirewound; Resistance Vishay
61C4398
Res, 604R, 1%, 3W, Wirewound; Resistance Vishay 61C4398
RES, 604R, 1%, 3W, WIREWOUND; Resistance:604ohm; Product Range:RER Series; Power Rating:3W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

RES, 604R, 1%, 3W, WIREWOUND; Resistance:604ohm; Product Range:RER Series; Power Rating:3W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RER40F6040M 61C4398
Product Name RER40, 1%, 604 Ohm, 1% Failure Rate Res, 604R, 1%, 3W, Wirewound; Resistance Vishay
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details