Vishay Intertechnology, Inc. Res Wirewound 600 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F6000RC02

Description
Res Wirewound 600 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 600 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER40F6000RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER40F6000RC02
Res Wirewound 600 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F6000RC02
Res Wirewound 600 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 600 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F6000RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F6000RC02-ND
Chassis Mount Resistors RER40F6000RC02-ND
600 Ohms ±1% 5W Wirewound Chassis Mount Resistor

600 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F6000RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F6000RC02
Chassis Mount Resistors RER40F6000RC02
RES CHAS MNT 600 OHM 1% 5W

RES CHAS MNT 600 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F6000RC02 RER40F6000RC02-ND RER40F6000RC02
Product Name Res Wirewound 600 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 5-2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details