Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F5R62RCSL

Description
5.62 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
5.62 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F5R62RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F5R62RCSL-ND
Chassis Mount Resistors RER40F5R62RCSL-ND
5.62 Ohms ±1% 5W Wirewound Chassis Mount Resistor

5.62 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 5.62 OHM 5W 1% AXIAL LUGS - RER40F5R62RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62 OHM 5W 1% AXIAL LUGS
RER40F5R62RCSL
RES 5.62 OHM 5W 1% AXIAL LUGS RER40F5R62RCSL
RES 5.62ohm 5W 1% AXIAL LUGS

RES 5.62ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F5R62RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F5R62RCSL
Chassis Mount Resistors RER40F5R62RCSL
RES CHAS MNT 5.62 OHM 1% 5W

RES CHAS MNT 5.62 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F5R62RCSL-ND RER40F5R62RCSL RER40F5R62RCSL
Product Name Chassis Mount Resistors RES 5.62 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 5.62 ohms 5.62 ohms 5.62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details