Vishay Intertechnology, Inc. RES 5.11 OHM 5W 1% AXIAL LUGS RER40F5R11RCSL

Description
RES 5.11ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 5.11ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11 OHM 5W 1% AXIAL LUGS - RER40F5R11RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 5W 1% AXIAL LUGS
RER40F5R11RCSL
RES 5.11 OHM 5W 1% AXIAL LUGS RER40F5R11RCSL
RES 5.11ohm 5W 1% AXIAL LUGS

RES 5.11ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F5R11RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F5R11RCSL-ND
Chassis Mount Resistors RER40F5R11RCSL-ND
5.11 Ohms ±1% 5W Wirewound Chassis Mount Resistor

5.11 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F5R11RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F5R11RCSL
Chassis Mount Resistors RER40F5R11RCSL
RES CHAS MNT 5.11 OHM 1% 5W

RES CHAS MNT 5.11 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F5R11RCSL RER40F5R11RCSL-ND RER40F5R11RCSL
Product Name RES 5.11 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 5.11 ohms 5.11 ohms 5.11 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers