5.11 Ohms ±1% 5W Wirewound Chassis Mount Resistor
RES CHAS MNT 5.11 OHM 1% 5W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER40F5R11MC02-ND | RER40F5R11MC02 | RER40F5R11MC02 |
| Product Name | Chassis Mount Resistors | Resistor-Misc | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Solder Lugs | |
| Resistance Range | 5.11 ohms | 5.11 ohms |