Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F5900RCSL

Description
590 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
590 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F5900RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F5900RCSL-ND
Chassis Mount Resistors RER40F5900RCSL-ND
590 Ohms ±1% 5W Wirewound Chassis Mount Resistor

590 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 590 OHM 5W 1% AXIAL LUGS - RER40F5900RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 5W 1% AXIAL LUGS
RER40F5900RCSL
RES 590 OHM 5W 1% AXIAL LUGS RER40F5900RCSL
RES 590ohm 5W 1% AXIAL LUGS

RES 590ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F5900RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F5900RCSL
Chassis Mount Resistors RER40F5900RCSL
RES CHAS MNT 590 OHM 1% 5W

RES CHAS MNT 590 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F5900RCSL-ND RER40F5900RCSL RER40F5900RCSL
Product Name Chassis Mount Resistors RES 590 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 590 ohms 590 ohms 590 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details