Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F5900MCSL

Description
590 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
590 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F5900MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F5900MCSL-ND
Chassis Mount Resistors RER40F5900MCSL-ND
590 Ohms ±1% 5W Wirewound Chassis Mount Resistor

590 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 590 OHM 5W 1% AXIAL LUGS - RER40F5900MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 5W 1% AXIAL LUGS
RER40F5900MCSL
RES 590 OHM 5W 1% AXIAL LUGS RER40F5900MCSL
RES 590ohm 5W 1% AXIAL LUGS

RES 590ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F5900MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F5900MCSL
Chassis Mount Resistors RER40F5900MCSL
RES CHAS MNT 590 OHM 1% 5W

RES CHAS MNT 590 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F5900MCSL-ND RER40F5900MCSL RER40F5900MCSL
Product Name Chassis Mount Resistors RES 590 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 590 ohms 590 ohms 590 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details