Vishay Intertechnology, Inc. RES 57.6 OHM 5W 1% AXIAL LUGS RER40F57R6RCSL

Description
RES 57.6ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 57.6ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6 OHM 5W 1% AXIAL LUGS - RER40F57R6RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 5W 1% AXIAL LUGS
RER40F57R6RCSL
RES 57.6 OHM 5W 1% AXIAL LUGS RER40F57R6RCSL
RES 57.6ohm 5W 1% AXIAL LUGS

RES 57.6ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F57R6RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F57R6RCSL-ND
Chassis Mount Resistors RER40F57R6RCSL-ND
57.6 Ohms ±1% 5W Wirewound Chassis Mount Resistor

57.6 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F57R6RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F57R6RCSL
Chassis Mount Resistors RER40F57R6RCSL
RES CHAS MNT 57.6 OHM 1% 5W

RES CHAS MNT 57.6 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F57R6RCSL RER40F57R6RCSL-ND RER40F57R6RCSL
Product Name RES 57.6 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 57.6 ohms 57.6 ohms 57.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details