Vishay Intertechnology, Inc. RES 54.9 OHM 5W 1% AXIAL LUGS RER40F54R9RCSL

Description
RES 54.9ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 54.9ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9 OHM 5W 1% AXIAL LUGS - RER40F54R9RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 5W 1% AXIAL LUGS
RER40F54R9RCSL
RES 54.9 OHM 5W 1% AXIAL LUGS RER40F54R9RCSL
RES 54.9ohm 5W 1% AXIAL LUGS

RES 54.9ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F54R9RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F54R9RCSL-ND
Chassis Mount Resistors RER40F54R9RCSL-ND
54.9 Ohms ±1% 5W Wirewound Chassis Mount Resistor

54.9 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F54R9RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F54R9RCSL
Chassis Mount Resistors RER40F54R9RCSL
RES CHAS MNT 54.9 OHM 1% 5W

RES CHAS MNT 54.9 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F54R9RCSL RER40F54R9RCSL-ND RER40F54R9RCSL
Product Name RES 54.9 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 457463 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details