Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F5490RCSL

Description
549 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
549 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F5490RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F5490RCSL-ND
Chassis Mount Resistors RER40F5490RCSL-ND
549 Ohms ±1% 5W Wirewound Chassis Mount Resistor

549 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 549 OHM 5W 1% AXIAL LUGS - RER40F5490RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 5W 1% AXIAL LUGS
RER40F5490RCSL
RES 549 OHM 5W 1% AXIAL LUGS RER40F5490RCSL
RES 549ohm 5W 1% AXIAL LUGS

RES 549ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F5490RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F5490RCSL
Chassis Mount Resistors RER40F5490RCSL
RES CHAS MNT 549 OHM 1% 5W

RES CHAS MNT 549 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F5490RCSL-ND RER40F5490RCSL RER40F5490RCSL
Product Name Chassis Mount Resistors RES 549 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 549 ohms 549 ohms 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details