Vishay Intertechnology, Inc. Res Wirewound 51.1 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F51R1RC02

Description
Res Wirewound 51.1 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 51.1 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 51.1 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER40F51R1RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51.1 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER40F51R1RC02
Res Wirewound 51.1 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F51R1RC02
Res Wirewound 51.1 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 51.1 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F51R1RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F51R1RC02-ND
Chassis Mount Resistors RER40F51R1RC02-ND
51.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

51.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F51R1RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F51R1RC02
Chassis Mount Resistors RER40F51R1RC02
RES CHAS MNT 51.1 OHM 1% 5W

RES CHAS MNT 51.1 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F51R1RC02 RER40F51R1RC02-ND RER40F51R1RC02
Product Name Res Wirewound 51.1 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers