Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F51R0MCSL

Description
51 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
51 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F51R0MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F51R0MCSL-ND
Chassis Mount Resistors RER40F51R0MCSL-ND
51 Ohms ±1% 5W Wirewound Chassis Mount Resistor

51 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 51 OHM 5W 1% AXIAL LUGS - RER40F51R0MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51 OHM 5W 1% AXIAL LUGS
RER40F51R0MCSL
RES 51 OHM 5W 1% AXIAL LUGS RER40F51R0MCSL
RES 51ohm 5W 1% AXIAL LUGS

RES 51ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F51R0MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F51R0MCSL
Chassis Mount Resistors RER40F51R0MCSL
RES CHAS MNT 51 OHM 1% 5W

RES CHAS MNT 51 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F51R0MCSL-ND RER40F51R0MCSL RER40F51R0MCSL
Product Name Chassis Mount Resistors RES 51 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 51 ohms 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details