Vishay Intertechnology, Inc. RES 511 OHM 5W 1% AXIAL LUGS RER40F5110RC02

Description
RES 511ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 511ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 5W 1% AXIAL LUGS - RER40F5110RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 5W 1% AXIAL LUGS
RER40F5110RC02
RES 511 OHM 5W 1% AXIAL LUGS RER40F5110RC02
RES 511ohm 5W 1% AXIAL LUGS

RES 511ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F5110RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F5110RC02-ND
Chassis Mount Resistors RER40F5110RC02-ND
511 Ohms ±1% 5W Wirewound Chassis Mount Resistor

511 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F5110RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F5110RC02
Chassis Mount Resistors RER40F5110RC02
RES CHAS MNT 511 OHM 1% 5W

RES CHAS MNT 511 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F5110RC02 RER40F5110RC02-ND RER40F5110RC02
Product Name RES 511 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1630012-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details