Vishay Intertechnology, Inc. RES 500 OHM 5W 1% AXIAL LUGS RER40F5000RCSL

Description
RES 500ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 500ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500 OHM 5W 1% AXIAL LUGS - RER40F5000RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 5W 1% AXIAL LUGS
RER40F5000RCSL
RES 500 OHM 5W 1% AXIAL LUGS RER40F5000RCSL
RES 500ohm 5W 1% AXIAL LUGS

RES 500ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F5000RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F5000RCSL-ND
Chassis Mount Resistors RER40F5000RCSL-ND
500 Ohms ±1% 5W Wirewound Chassis Mount Resistor

500 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F5000RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F5000RCSL
Chassis Mount Resistors RER40F5000RCSL
RES CHAS MNT 500 OHM 1% 5W

RES CHAS MNT 500 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F5000RCSL RER40F5000RCSL-ND RER40F5000RCSL
Product Name RES 500 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 500 ohms 500 ohms 500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details