Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F5000RC02

Description
500 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
500 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F5000RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F5000RC02-ND
Chassis Mount Resistors RER40F5000RC02-ND
500 Ohms ±1% 5W Wirewound Chassis Mount Resistor

500 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 500 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER40F5000RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER40F5000RC02
Res Wirewound 500 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F5000RC02
Res Wirewound 500 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 500 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RER40F5000RC02-ND RER40F5000RC02
Product Name Chassis Mount Resistors Res Wirewound 500 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box
Resistance Range 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 45000 ohms
Tolerance 20 +/- %
View Details
5 suppliers