Vishay Intertechnology, Inc. RES 4.99 OHM 5W 1% AXIAL LUGS RER40F4R99RCSL

Description
RES 4.99ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 4.99ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99 OHM 5W 1% AXIAL LUGS - RER40F4R99RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 5W 1% AXIAL LUGS
RER40F4R99RCSL
RES 4.99 OHM 5W 1% AXIAL LUGS RER40F4R99RCSL
RES 4.99ohm 5W 1% AXIAL LUGS

RES 4.99ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F4R99RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F4R99RCSL-ND
Chassis Mount Resistors RER40F4R99RCSL-ND
4.99 Ohms ±1% 5W Wirewound Chassis Mount Resistor

4.99 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F4R99RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F4R99RCSL
Chassis Mount Resistors RER40F4R99RCSL
RES CHAS MNT 4.99 OHM 1% 5W

RES CHAS MNT 4.99 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F4R99RCSL RER40F4R99RCSL-ND RER40F4R99RCSL
Product Name RES 4.99 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 4.99 ohms 4.99 ohms 4.99 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers