Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F4R87RC02

Description
4.87 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.87 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F4R87RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F4R87RC02-ND
Chassis Mount Resistors RER40F4R87RC02-ND
4.87 Ohms ±1% 5W Wirewound Chassis Mount Resistor

4.87 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 4.87 OHM 5W 1% AXIAL LUGS - RER40F4R87RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87 OHM 5W 1% AXIAL LUGS
RER40F4R87RC02
RES 4.87 OHM 5W 1% AXIAL LUGS RER40F4R87RC02
RES 4.87ohm 5W 1% AXIAL LUGS

RES 4.87ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F4R87RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F4R87RC02
Chassis Mount Resistors RER40F4R87RC02
RES CHAS MNT 4.87 OHM 1% 5W

RES CHAS MNT 4.87 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F4R87RC02-ND RER40F4R87RC02 RER40F4R87RC02
Product Name Chassis Mount Resistors RES 4.87 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 4.87 ohms 4.87 ohms 4.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details