Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F4R75RCSL

Description
4.75 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.75 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F4R75RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F4R75RCSL-ND
Chassis Mount Resistors RER40F4R75RCSL-ND
4.75 Ohms ±1% 5W Wirewound Chassis Mount Resistor

4.75 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 4.75 OHM 5W 1% AXIAL LUGS - RER40F4R75RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75 OHM 5W 1% AXIAL LUGS
RER40F4R75RCSL
RES 4.75 OHM 5W 1% AXIAL LUGS RER40F4R75RCSL
RES 4.75ohm 5W 1% AXIAL LUGS

RES 4.75ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F4R75RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F4R75RCSL
Chassis Mount Resistors RER40F4R75RCSL
RES CHAS MNT 4.75 OHM 1% 5W

RES CHAS MNT 4.75 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F4R75RCSL-ND RER40F4R75RCSL RER40F4R75RCSL
Product Name Chassis Mount Resistors RES 4.75 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 4.75 ohms 4.75 ohms 4.75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details