Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F4R75RC02

Description
4.75 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.75 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F4R75RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F4R75RC02-ND
Chassis Mount Resistors RER40F4R75RC02-ND
4.75 Ohms ±1% 5W Wirewound Chassis Mount Resistor

4.75 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 4.75 OHM 5W 1% AXIAL LUGS - RER40F4R75RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75 OHM 5W 1% AXIAL LUGS
RER40F4R75RC02
RES 4.75 OHM 5W 1% AXIAL LUGS RER40F4R75RC02
RES 4.75ohm 5W 1% AXIAL LUGS

RES 4.75ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F4R75RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F4R75RC02
Chassis Mount Resistors RER40F4R75RC02
RES CHAS MNT 4.75 OHM 1% 5W

RES CHAS MNT 4.75 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F4R75RC02-ND RER40F4R75RC02 RER40F4R75RC02
Product Name Chassis Mount Resistors RES 4.75 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 4.75 ohms 4.75 ohms 4.75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers