Vishay Intertechnology, Inc. RES 4.64 OHM 5W 1% AXIAL LUGS RER40F4R64RCSL

Description
RES 4.64ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 4.64ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64 OHM 5W 1% AXIAL LUGS - RER40F4R64RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM 5W 1% AXIAL LUGS
RER40F4R64RCSL
RES 4.64 OHM 5W 1% AXIAL LUGS RER40F4R64RCSL
RES 4.64ohm 5W 1% AXIAL LUGS

RES 4.64ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F4R64RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F4R64RCSL-ND
Chassis Mount Resistors RER40F4R64RCSL-ND
4.64 Ohms ±1% 5W Wirewound Chassis Mount Resistor

4.64 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F4R64RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F4R64RCSL
Chassis Mount Resistors RER40F4R64RCSL
RES CHAS MNT 4.64 OHM 1% 5W

RES CHAS MNT 4.64 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F4R64RCSL RER40F4R64RCSL-ND RER40F4R64RCSL
Product Name RES 4.64 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 4.64 ohms 4.64 ohms 4.64 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details