Vishay Intertechnology, Inc. RES 4.53 OHM 5W 1% AXIAL LUGS RER40F4R53RCSL

Description
RES 4.53ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 4.53ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53 OHM 5W 1% AXIAL LUGS - RER40F4R53RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53 OHM 5W 1% AXIAL LUGS
RER40F4R53RCSL
RES 4.53 OHM 5W 1% AXIAL LUGS RER40F4R53RCSL
RES 4.53ohm 5W 1% AXIAL LUGS

RES 4.53ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F4R53RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F4R53RCSL-ND
Chassis Mount Resistors RER40F4R53RCSL-ND
4.53 Ohms ±1% 5W Wirewound Chassis Mount Resistor

4.53 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F4R53RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F4R53RCSL
Chassis Mount Resistors RER40F4R53RCSL
RES CHAS MNT 4.53 OHM 1% 5W

RES CHAS MNT 4.53 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F4R53RCSL RER40F4R53RCSL-ND RER40F4R53RCSL
Product Name RES 4.53 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 4.53 ohms 4.53 ohms 4.53 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 8-1625999-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 75 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details