Vishay Intertechnology, Inc. RES 4.53 OHM 5W 1% AXIAL LUGS RER40F4R53RC02

Description
RES 4.53ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 4.53ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53 OHM 5W 1% AXIAL LUGS - RER40F4R53RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53 OHM 5W 1% AXIAL LUGS
RER40F4R53RC02
RES 4.53 OHM 5W 1% AXIAL LUGS RER40F4R53RC02
RES 4.53ohm 5W 1% AXIAL LUGS

RES 4.53ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F4R53RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F4R53RC02-ND
Chassis Mount Resistors RER40F4R53RC02-ND
4.53 Ohms ±1% 5W Wirewound Chassis Mount Resistor

4.53 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F4R53RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F4R53RC02
Chassis Mount Resistors RER40F4R53RC02
RES CHAS MNT 4.53 OHM 1% 5W

RES CHAS MNT 4.53 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F4R53RC02 RER40F4R53RC02-ND RER40F4R53RC02
Product Name RES 4.53 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 4.53 ohms 4.53 ohms 4.53 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers