Vishay Intertechnology, Inc. RES 4.32 OHM 5W 1% AXIAL LUGS RER40F4R32RCSL

Description
RES 4.32ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 4.32ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32 OHM 5W 1% AXIAL LUGS - RER40F4R32RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32 OHM 5W 1% AXIAL LUGS
RER40F4R32RCSL
RES 4.32 OHM 5W 1% AXIAL LUGS RER40F4R32RCSL
RES 4.32ohm 5W 1% AXIAL LUGS

RES 4.32ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F4R32RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F4R32RCSL-ND
Chassis Mount Resistors RER40F4R32RCSL-ND
4.32 Ohms ±1% 5W Wirewound Chassis Mount Resistor

4.32 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F4R32RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F4R32RCSL
Chassis Mount Resistors RER40F4R32RCSL
RES CHAS MNT 4.32 OHM 1% 5W

RES CHAS MNT 4.32 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F4R32RCSL RER40F4R32RCSL-ND RER40F4R32RCSL
Product Name RES 4.32 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 4.32 ohms 4.32 ohms 4.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C3A510RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details