Vishay Intertechnology, Inc. RES 4.22 OHM 5W 1% AXIAL LUGS RER40F4R22RCSL

Description
RES 4.22ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 4.22ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22 OHM 5W 1% AXIAL LUGS - RER40F4R22RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22 OHM 5W 1% AXIAL LUGS
RER40F4R22RCSL
RES 4.22 OHM 5W 1% AXIAL LUGS RER40F4R22RCSL
RES 4.22ohm 5W 1% AXIAL LUGS

RES 4.22ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F4R22RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F4R22RCSL-ND
Chassis Mount Resistors RER40F4R22RCSL-ND
4.22 Ohms ±1% 5W Wirewound Chassis Mount Resistor

4.22 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F4R22RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F4R22RCSL
Chassis Mount Resistors RER40F4R22RCSL
RES CHAS MNT 4.22 OHM 1% 5W

RES CHAS MNT 4.22 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F4R22RCSL RER40F4R22RCSL-ND RER40F4R22RCSL
Product Name RES 4.22 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 4.22 ohms 4.22 ohms 4.22 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers