Vishay Intertechnology, Inc. RES 46.4 OHM 5W 1% AXIAL LUGS RER40F46R4MC02

Description
RES 46.4ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 46.4ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4 OHM 5W 1% AXIAL LUGS - RER40F46R4MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 5W 1% AXIAL LUGS
RER40F46R4MC02
RES 46.4 OHM 5W 1% AXIAL LUGS RER40F46R4MC02
RES 46.4ohm 5W 1% AXIAL LUGS

RES 46.4ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F46R4MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F46R4MC02-ND
Chassis Mount Resistors RER40F46R4MC02-ND
46.4 Ohms ±1% 5W Wirewound Chassis Mount Resistor

46.4 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F46R4MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F46R4MC02
Chassis Mount Resistors RER40F46R4MC02
RES CHAS MNT 46.4 OHM 1% 5W

RES CHAS MNT 46.4 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F46R4MC02 RER40F46R4MC02-ND RER40F46R4MC02
Product Name RES 46.4 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 46.4 ohms 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details