Vishay Intertechnology, Inc. RES 464 OHM 5W 1% AXIAL LUGS RER40F4640PCSL

Description
RES 464ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 464ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 5W 1% AXIAL LUGS - RER40F4640PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 5W 1% AXIAL LUGS
RER40F4640PCSL
RES 464 OHM 5W 1% AXIAL LUGS RER40F4640PCSL
RES 464ohm 5W 1% AXIAL LUGS

RES 464ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F4640PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F4640PCSL-ND
Chassis Mount Resistors RER40F4640PCSL-ND
464 Ohms ±1% 5W Wirewound Chassis Mount Resistor

464 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F4640PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F4640PCSL
Chassis Mount Resistors RER40F4640PCSL
RES CHAS MNT 464 OHM 1% 5W

RES CHAS MNT 464 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F4640PCSL RER40F4640PCSL-ND RER40F4640PCSL
Product Name RES 464 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 464 ohms 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers