Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F4530RCSL

Description
453 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
453 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F4530RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F4530RCSL-ND
Chassis Mount Resistors RER40F4530RCSL-ND
453 Ohms ±1% 5W Wirewound Chassis Mount Resistor

453 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 453 OHM 5W 1% AXIAL LUGS - RER40F4530RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 5W 1% AXIAL LUGS
RER40F4530RCSL
RES 453 OHM 5W 1% AXIAL LUGS RER40F4530RCSL
RES 453ohm 5W 1% AXIAL LUGS

RES 453ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F4530RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F4530RCSL
Chassis Mount Resistors RER40F4530RCSL
RES CHAS MNT 453 OHM 1% 5W

RES CHAS MNT 453 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F4530RCSL-ND RER40F4530RCSL RER40F4530RCSL
Product Name Chassis Mount Resistors RES 453 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 453 ohms 453 ohms 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers