Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F4530RC02

Description
453 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
453 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F4530RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F4530RC02-ND
Chassis Mount Resistors RER40F4530RC02-ND
453 Ohms ±1% 5W Wirewound Chassis Mount Resistor

453 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 453 OHM 5W 1% AXIAL LUGS - RER40F4530RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 5W 1% AXIAL LUGS
RER40F4530RC02
RES 453 OHM 5W 1% AXIAL LUGS RER40F4530RC02
RES 453ohm 5W 1% AXIAL LUGS

RES 453ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F4530RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F4530RC02
Chassis Mount Resistors RER40F4530RC02
RES CHAS MNT 453 OHM 1% 5W

RES CHAS MNT 453 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F4530RC02-ND RER40F4530RC02 RER40F4530RC02
Product Name Chassis Mount Resistors RES 453 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 453 ohms 453 ohms 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details