Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F4420RC02

Description
442 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
442 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F4420RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F4420RC02-ND
Chassis Mount Resistors RER40F4420RC02-ND
442 Ohms ±1% 5W Wirewound Chassis Mount Resistor

442 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 442 OHM 5W 1% AXIAL LUGS - RER40F4420RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 5W 1% AXIAL LUGS
RER40F4420RC02
RES 442 OHM 5W 1% AXIAL LUGS RER40F4420RC02
RES 442ohm 5W 1% AXIAL LUGS

RES 442ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F4420RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F4420RC02
Chassis Mount Resistors RER40F4420RC02
RES CHAS MNT 442 OHM 1% 5W

RES CHAS MNT 442 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F4420RC02-ND RER40F4420RC02 RER40F4420RC02
Product Name Chassis Mount Resistors RES 442 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 442 ohms 442 ohms 442 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details