Vishay Intertechnology, Inc. RES 432 OHM 5W 1% AXIAL LUGS RER40F4320MC02

Description
RES 432ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 432ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432 OHM 5W 1% AXIAL LUGS - RER40F4320MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 5W 1% AXIAL LUGS
RER40F4320MC02
RES 432 OHM 5W 1% AXIAL LUGS RER40F4320MC02
RES 432ohm 5W 1% AXIAL LUGS

RES 432ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F4320MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F4320MC02-ND
Chassis Mount Resistors RER40F4320MC02-ND
432 Ohms ±1% 5W Wirewound Chassis Mount Resistor

432 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F4320MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F4320MC02
Chassis Mount Resistors RER40F4320MC02
RES CHAS MNT 432 OHM 1% 5W

RES CHAS MNT 432 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F4320MC02 RER40F4320MC02-ND RER40F4320MC02
Product Name RES 432 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 432 ohms 432 ohms 432 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details