Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F42R2RCSL

Description
42.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
42.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F42R2RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F42R2RCSL-ND
Chassis Mount Resistors RER40F42R2RCSL-ND
42.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor

42.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 42.2 OHM 5W 1% AXIAL LUGS - RER40F42R2RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 5W 1% AXIAL LUGS
RER40F42R2RCSL
RES 42.2 OHM 5W 1% AXIAL LUGS RER40F42R2RCSL
RES 42.2ohm 5W 1% AXIAL LUGS

RES 42.2ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F42R2RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F42R2RCSL
Chassis Mount Resistors RER40F42R2RCSL
RES CHAS MNT 42.2 OHM 1% 5W

RES CHAS MNT 42.2 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F42R2RCSL-ND RER40F42R2RCSL RER40F42R2RCSL
Product Name Chassis Mount Resistors RES 42.2 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 42.2 ohms 42.2 ohms 42.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details