Vishay Intertechnology, Inc. Res Wirewound 42.2 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F42R2RC02

Description
Res Wirewound 42.2 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 42.2 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 42.2 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER40F42R2RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 42.2 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER40F42R2RC02
Res Wirewound 42.2 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F42R2RC02
Res Wirewound 42.2 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 42.2 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F42R2RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F42R2RC02-ND
Chassis Mount Resistors RER40F42R2RC02-ND
42.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor

42.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F42R2RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F42R2RC02
Chassis Mount Resistors RER40F42R2RC02
RES CHAS MNT 42.2 OHM 1% 5W

RES CHAS MNT 42.2 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F42R2RC02 RER40F42R2RC02-ND RER40F42R2RC02
Product Name Res Wirewound 42.2 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers