Vishay Intertechnology, Inc. RES 42.2 OHM 5W 1% AXIAL LUGS RER40F42R2MCSL

Description
RES 42.2ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 42.2ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 5W 1% AXIAL LUGS - RER40F42R2MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 5W 1% AXIAL LUGS
RER40F42R2MCSL
RES 42.2 OHM 5W 1% AXIAL LUGS RER40F42R2MCSL
RES 42.2ohm 5W 1% AXIAL LUGS

RES 42.2ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F42R2MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F42R2MCSL-ND
Chassis Mount Resistors RER40F42R2MCSL-ND
42.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor

42.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F42R2MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F42R2MCSL
Chassis Mount Resistors RER40F42R2MCSL
RES CHAS MNT 42.2 OHM 1% 5W

RES CHAS MNT 42.2 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F42R2MCSL RER40F42R2MCSL-ND RER40F42R2MCSL
Product Name RES 42.2 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 42.2 ohms 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details