Vishay Intertechnology, Inc. RES 42.2 OHM 5W 1% AXIAL LUGS RER40F42R2MC02

Description
RES 42.2ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 42.2ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 5W 1% AXIAL LUGS - RER40F42R2MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 5W 1% AXIAL LUGS
RER40F42R2MC02
RES 42.2 OHM 5W 1% AXIAL LUGS RER40F42R2MC02
RES 42.2ohm 5W 1% AXIAL LUGS

RES 42.2ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F42R2MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F42R2MC02-ND
Chassis Mount Resistors RER40F42R2MC02-ND
42.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor

42.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F42R2MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F42R2MC02
Chassis Mount Resistors RER40F42R2MC02
RES CHAS MNT 42.2 OHM 1% 5W

RES CHAS MNT 42.2 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F42R2MC02 RER40F42R2MC02-ND RER40F42R2MC02
Product Name RES 42.2 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 42.2 ohms 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers