Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F40R2RCSL

Description
40.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
40.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F40R2RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F40R2RCSL-ND
Chassis Mount Resistors RER40F40R2RCSL-ND
40.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor

40.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 40.2 OHM 5W 1% AXIAL LUGS - RER40F40R2RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 5W 1% AXIAL LUGS
RER40F40R2RCSL
RES 40.2 OHM 5W 1% AXIAL LUGS RER40F40R2RCSL
RES 40.2ohm 5W 1% AXIAL LUGS

RES 40.2ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F40R2RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F40R2RCSL
Chassis Mount Resistors RER40F40R2RCSL
RES CHAS MNT 40.2 OHM 1% 5W

RES CHAS MNT 40.2 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F40R2RCSL-ND RER40F40R2RCSL RER40F40R2RCSL
Product Name Chassis Mount Resistors RES 40.2 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details