Vishay Intertechnology, Inc. RES 402 OHM 5W 1% AXIAL LUGS RER40F4020RC02

Description
RES 402ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 402ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 5W 1% AXIAL LUGS - RER40F4020RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 5W 1% AXIAL LUGS
RER40F4020RC02
RES 402 OHM 5W 1% AXIAL LUGS RER40F4020RC02
RES 402ohm 5W 1% AXIAL LUGS

RES 402ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F4020RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F4020RC02-ND
Chassis Mount Resistors RER40F4020RC02-ND
402 Ohms ±1% 5W Wirewound Chassis Mount Resistor

402 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F4020RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F4020RC02
Chassis Mount Resistors RER40F4020RC02
RES CHAS MNT 402 OHM 1% 5W

RES CHAS MNT 402 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F4020RC02 RER40F4020RC02-ND RER40F4020RC02
Product Name RES 402 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 402 ohms 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers
Through Hole Resistors - 2123455 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details