Vishay Intertechnology, Inc. RES 3.83 OHM 5W 1% AXIAL LUGS RER40F3R83RC02

Description
RES 3.83ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.83ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83 OHM 5W 1% AXIAL LUGS - RER40F3R83RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83 OHM 5W 1% AXIAL LUGS
RER40F3R83RC02
RES 3.83 OHM 5W 1% AXIAL LUGS RER40F3R83RC02
RES 3.83ohm 5W 1% AXIAL LUGS

RES 3.83ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F3R83RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F3R83RC02-ND
Chassis Mount Resistors RER40F3R83RC02-ND
3.83 Ohms ±1% 5W Wirewound Chassis Mount Resistor

3.83 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F3R83RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F3R83RC02
Chassis Mount Resistors RER40F3R83RC02
RES CHAS MNT 3.83 OHM 1% 5W

RES CHAS MNT 3.83 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F3R83RC02 RER40F3R83RC02-ND RER40F3R83RC02
Product Name RES 3.83 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3.83 ohms 3.83 ohms 3.83 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details