Vishay Intertechnology, Inc. RES 3.32 OHM 5W 1% AXIAL LUGS RER40F3R32PCSL

Description
RES 3.32ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.32ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32 OHM 5W 1% AXIAL LUGS - RER40F3R32PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 5W 1% AXIAL LUGS
RER40F3R32PCSL
RES 3.32 OHM 5W 1% AXIAL LUGS RER40F3R32PCSL
RES 3.32ohm 5W 1% AXIAL LUGS

RES 3.32ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F3R32PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F3R32PCSL-ND
Chassis Mount Resistors RER40F3R32PCSL-ND
3.32 Ohms ±1% 5W Wirewound Chassis Mount Resistor

3.32 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F3R32PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F3R32PCSL
Chassis Mount Resistors RER40F3R32PCSL
RES CHAS MNT 3.32 OHM 1% 5W

RES CHAS MNT 3.32 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F3R32PCSL RER40F3R32PCSL-ND RER40F3R32PCSL
Product Name RES 3.32 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3.32 ohms 3.32 ohms 3.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details