Vishay Intertechnology, Inc. RES 3.3 OHM 5W 1% AXIAL LUGS RER40F3R30RCSL

Description
RES 3.3ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.3ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3 OHM 5W 1% AXIAL LUGS - RER40F3R30RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3 OHM 5W 1% AXIAL LUGS
RER40F3R30RCSL
RES 3.3 OHM 5W 1% AXIAL LUGS RER40F3R30RCSL
RES 3.3ohm 5W 1% AXIAL LUGS

RES 3.3ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F3R30RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F3R30RCSL-ND
Chassis Mount Resistors RER40F3R30RCSL-ND
3.3 Ohms ±1% 5W Wirewound Chassis Mount Resistor

3.3 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F3R30RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F3R30RCSL
Chassis Mount Resistors RER40F3R30RCSL
RES CHAS MNT 3.3 OHM 1% 5W

RES CHAS MNT 3.3 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F3R30RCSL RER40F3R30RCSL-ND RER40F3R30RCSL
Product Name RES 3.3 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details