Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F3R01RC02

Description
3.01 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.01 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F3R01RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F3R01RC02-ND
Chassis Mount Resistors RER40F3R01RC02-ND
3.01 Ohms ±1% 5W Wirewound Chassis Mount Resistor

3.01 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.01 OHM 5W 1% AXIAL LUGS - RER40F3R01RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 5W 1% AXIAL LUGS
RER40F3R01RC02
RES 3.01 OHM 5W 1% AXIAL LUGS RER40F3R01RC02
RES 3.01ohm 5W 1% AXIAL LUGS

RES 3.01ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F3R01RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F3R01RC02
Chassis Mount Resistors RER40F3R01RC02
RES CHAS MNT 3.01 OHM 1% 5W

RES CHAS MNT 3.01 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F3R01RC02-ND RER40F3R01RC02 RER40F3R01RC02
Product Name Chassis Mount Resistors RES 3.01 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details