Vishay Intertechnology, Inc. Res Wirewound 39.2 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F39R2RC02

Description
Res Wirewound 39.2 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 39.2 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 39.2 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER40F39R2RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 39.2 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER40F39R2RC02
Res Wirewound 39.2 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F39R2RC02
Res Wirewound 39.2 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 39.2 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F39R2RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F39R2RC02-ND
Chassis Mount Resistors RER40F39R2RC02-ND
39.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor

39.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F39R2RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F39R2RC02
Chassis Mount Resistors RER40F39R2RC02
RES CHAS MNT 39.2 OHM 1% 5W

RES CHAS MNT 39.2 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F39R2RC02 RER40F39R2RC02-ND RER40F39R2RC02
Product Name Res Wirewound 39.2 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details