Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F3920RCSL

Description
392 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
392 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F3920RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F3920RCSL-ND
Chassis Mount Resistors RER40F3920RCSL-ND
392 Ohms ±1% 5W Wirewound Chassis Mount Resistor

392 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 392 OHM 5W 1% AXIAL LUGS - RER40F3920RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 5W 1% AXIAL LUGS
RER40F3920RCSL
RES 392 OHM 5W 1% AXIAL LUGS RER40F3920RCSL
RES 392ohm 5W 1% AXIAL LUGS

RES 392ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F3920RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F3920RCSL
Chassis Mount Resistors RER40F3920RCSL
RES CHAS MNT 392 OHM 1% 5W

RES CHAS MNT 392 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F3920RCSL-ND RER40F3920RCSL RER40F3920RCSL
Product Name Chassis Mount Resistors RES 392 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 392 ohms 392 ohms 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details