Vishay Intertechnology, Inc. Res Wirewound 392 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F3920RC02

Description
Res Wirewound 392 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 392 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 392 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER40F3920RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 392 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER40F3920RC02
Res Wirewound 392 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F3920RC02
Res Wirewound 392 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 392 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F3920RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F3920RC02-ND
Chassis Mount Resistors RER40F3920RC02-ND
392 Ohms ±1% 5W Wirewound Chassis Mount Resistor

392 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F3920RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F3920RC02
Chassis Mount Resistors RER40F3920RC02
RES CHAS MNT 392 OHM 1% 5W

RES CHAS MNT 392 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F3920RC02 RER40F3920RC02-ND RER40F3920RC02
Product Name Res Wirewound 392 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1623732-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 12 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details