Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F3830RC02

Description
383 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
383 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F3830RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F3830RC02-ND
Chassis Mount Resistors RER40F3830RC02-ND
383 Ohms ±1% 5W Wirewound Chassis Mount Resistor

383 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 383 OHM 5W 1% AXIAL LUGS - RER40F3830RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 5W 1% AXIAL LUGS
RER40F3830RC02
RES 383 OHM 5W 1% AXIAL LUGS RER40F3830RC02
RES 383ohm 5W 1% AXIAL LUGS

RES 383ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F3830RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F3830RC02
Chassis Mount Resistors RER40F3830RC02
RES CHAS MNT 383 OHM 1% 5W

RES CHAS MNT 383 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F3830RC02-ND RER40F3830RC02 RER40F3830RC02
Product Name Chassis Mount Resistors RES 383 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 383 ohms 383 ohms 383 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details